SAE International - AMS4784G
Gold-Palladium-Nickel Alloy, Brazing Filler Metal, High Temperature 50Au - 25Pd - 25Ni 2015 to 2050 °F (1102 to 1121 °C) Solidus-Liquidus Range
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 10 October 2018 |
| Status: | active |
description:
This specification covers a gold-palladium-nicke
Document History
AMS4784G
October 10, 2018
Gold-Palladium-Nickel Alloy, Brazing Filler Metal, High Temperature 50Au - 25Pd - 25Ni 2015 to 2050 °F (1102 to 1121 °C) Solidus-Liquidus Range
This specification covers a gold-palladium-nickel alloy in the form of wire, rod, sheet, strip, foil, pig, powder, shot, chips, preforms, and a viscous mixture (paste) of the powder in a suitable...