SAE International - AMS5637H

Steel, Corrosion Resistant, Bars and Wire 18Cr - 9.0Ni (SAE 30302) Solution Heat Treated, Cold Drawn and Stress Relieved 125 ksi (862 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 25 July 2012
Status: active
description:

This specification covers a corrosion resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides.

Document History

AMS5637H
July 25, 2012
Steel, Corrosion Resistant, Bars and Wire 18Cr - 9.0Ni (SAE 30302) Solution Heat Treated, Cold Drawn and Stress Relieved 125 ksi (862 MPa) Tensile Strength
This specification covers a corrosion resistant steel in the form of bars and wire 0.75 inch (19 mm) and under in nominal diameter or distance between parallel sides.

References

Advertisement