SAE International - AMS7287

Fluorocarbon Elastomer (FKM) High Temperature / HTS Oil Resistant / Fuel Resistant Low Compression Set / 70 to 80 Hardness, Low Temperature Tg -22 °F (-30 °C) For Seals in Oil / Fuel / Specific Hydraulic Systems

active
Buy Now
Organization: SAE International
Publication Date: 29 August 2012
Status: active
description:

This specification covers a high temperature, compression set and fluid resistant fluorocarbon (FKM) elastomer in the form, of O-rings, compression seals, O-ring cord, and molded-in-place gaskets... View More

Document History

AMS7287
August 29, 2012
Fluorocarbon Elastomer (FKM) High Temperature / HTS Oil Resistant / Fuel Resistant Low Compression Set / 70 to 80 Hardness, Low Temperature Tg -22 °F (-30 °C) For Seals in Oil / Fuel / Specific Hydraulic Systems
This specification covers a high temperature, compression set and fluid resistant fluorocarbon (FKM) elastomer in the form, of O-rings, compression seals, O-ring cord, and molded-in-place gaskets for...

References

Advertisement