NPFC - MIL-PRF-19500/759

SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) DUAL TRANSISTOR, N-CHANNEL AND P-CHANNEL, LOGIC-LEVEL SILICON TYPES 2N7632UD, JANTXVR, F, AND JANSR, F

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 20 January 2012
Status: active
Page Count: 21
scope:

This specification covers the performance requirements for dual N-channel and P-channel, enhancement-mode, low-threshold logic level, MOSFET, radiation hardened (total dose and single event effects(SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Dual Transistor, N-Channel and P-Channel, Logic-Level Silicon Types 2N7632UD, JANTXVR, F, and JANSR, F
A description is not available for this item.
October 25, 2016
Semiconductor Device, Field Effect Radiation Hardened (Total Dose and Single Event Effects) Dual Transistor, N-Channel and PChannel, Logic-Level Silicon Types 2N7632UD, JANTXVR, F, and JANSR, F
A description is not available for this item.
MIL-PRF-19500/759
January 20, 2012
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) DUAL TRANSISTOR, N-CHANNEL AND P-CHANNEL, LOGIC-LEVEL SILICON TYPES 2N7632UD, JANTXVR, F, AND JANSR, F
This specification covers the performance requirements for dual N-channel and P-channel, enhancement-mode, low-threshold logic level, MOSFET, radiation hardened (total dose and single event...
June 1, 2011
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) DUAL TRANSISTOR, N-CHANNEL AND P-CHANNEL, LOGIC-LEVEL SILICON TYPES 2N7632UC, JANTXVR, F, AND JANSR, F
This specification covers the performance requirements for dual N-channel and P-channel, enhancement-mode, low-threshold logic level, MOSFET, radiation hardened (total dose and single event...

References

Advertisement