SAE International - AMS3616
RESIN, POLYIMIDE, LAMINATING AND MOLDING High Temperature Resistant, 370°C or 700°F Unfilled, Addition Polymer
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 January 1977 |
| Status: | active |
description:
This specification covers a single-component, unfilled, heat-reactive, thermosetting, acetylene-substitute
Document History
AMS3616
January 15, 1977
RESIN, POLYIMIDE, LAMINATING AND MOLDING High Temperature Resistant, 370°C or 700°F Unfilled, Addition Polymer
This specification covers a single-component, unfilled, heat-reactive, thermosetting, acetylene-substituted, aromatic-polyimide resin in the form of dry solid powder or particles. The resin thermally...