AAMI - BP22

Blood pressure transducers

inactive
Organization: AAMI
Publication Date: 1 January 1994
Status: inactive
Page Count: 26
scope:

General

This standard applies to pressure transducers, including cables, used to measure blood pressure through catheters or direct vascular puncture. Physiological measurements other than blood pressure may be taken with this transducer, although the requirements and tests of this standard were developed and designed with blood pressure measurement as the intended application of the device. Even though this standard addresses the safety and efficacy of the transducer for measurement of blood pressure, care should be exercised to ensure the compatibility of the particular transducer and blood pressure monitor.

Inclusions

Included within the scope of this standard are safety and performance requirements for transducers, including cables, designed for blood pressure measurements through an indwelling catheter or direct puncture and disclosure requirements to permit the user to determine compatibility between the transducer and blood pressure monitor.

Exclusions

Excluded from the scope of this standard are transducers designed specifically for the measurement of other physiological parameters. This standard does not address operating procedures for the transducer or monitor. Therefore, it is necessary to consult appropriate instruction manuals to set up, balance, and calibrate the system properly.

NOTE-For an explanation of the rationale for the provisions of this standard as well as a statement of the need for the standard.

Document History

January 1, 1994
Blood pressure transducers
General This standard applies to pressure transducers, including cables, used to measure blood pressure through catheters or direct vascular puncture. Physiological measurements other than blood...
January 1, 1994
Blood Pressure Transducers
General This standard applies to pressure transducers, including cables, used to measure blood pressure through catheters or direct vascular puncture. Physiological measurements other than blood...
January 1, 1994
Blood Pressure Transducers
A description is not available for this item.
BP22
January 1, 1994
Blood pressure transducers
General This standard applies to pressure transducers, including cables, used to measure blood pressure through catheters or direct vascular puncture. Physiological measurements other than blood...
January 1, 1994
Blood Pressure Transducers Second Edition (Revision and Consolidation of ANSI/AAMI BP22 -1986 and ANSI/ AAMI BP23-1986)
A description is not available for this item.
January 1, 1989
BLOOD PRESSURE TRANSDUCERS
A description is not available for this item.

References

Advertisement