SAE International - AMS4254

LAMINATED SHEET, ALUMINUM ALLOY, ARAMID-FIBER-REINFORCED 4.4Cu - 1.5Mg - 0.6Mn (2024-T3) 3, 5, 7, or 9 Ply

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1988
Status: active
description:

This specification covers aluminum alloy sheet laminated with one or more layers of unidirectional aramid fiber/epoxy prepreg. The outer layers are always aluminum alloy and, when specified, one... View More

Document History

AMS4254
October 1, 1988
LAMINATED SHEET, ALUMINUM ALLOY, ARAMID-FIBER-REINFORCED 4.4Cu - 1.5Mg - 0.6Mn (2024-T3) 3, 5, 7, or 9 Ply
This specification covers aluminum alloy sheet laminated with one or more layers of unidirectional aramid fiber/epoxy prepreg. The outer layers are always aluminum alloy and, when specified, one or...
Advertisement