SAE International - AMS4610K

BRASS BARS AND RODS, FREE-CUTTING 61.5Cu - 3.1Pb - 35.4Zn Half Hard

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1983
Status: active
description:

This specification covers one type of brass in the form of bars and rods. Rods 0.50 in. (12.5 mm) and under in nominal diameter or distance between parallel sides may be furnished in coils, when... View More

Document History

AMS4610K
January 1, 1983
BRASS BARS AND RODS, FREE-CUTTING 61.5Cu - 3.1Pb - 35.4Zn Half Hard
This specification covers one type of brass in the form of bars and rods. Rods 0.50 in. (12.5 mm) and under in nominal diameter or distance between parallel sides may be furnished in coils, when so...
Advertisement