SAE International - AMS6362C

STEEL TUBING, SEAMLESS 0.95Cr - 0.20Mo (0.28-0.33C) (SAE 4130) 150,000 psi (1035 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1985
Status: active
description:

This specification covers an aircraft-quality, low-alloy steel in the form of round, seamless tubing having a wall thickness not greater than 0.188 in. (4.70 mm).

Document History

AMS6362C
January 1, 1985
STEEL TUBING, SEAMLESS 0.95Cr - 0.20Mo (0.28-0.33C) (SAE 4130) 150,000 psi (1035 MPa) Tensile Strength
This specification covers an aircraft-quality, low-alloy steel in the form of round, seamless tubing having a wall thickness not greater than 0.188 in. (4.70 mm).
Advertisement