SAE International - AMS6378B
STEEL BARS 0.95Cr - 0.20Mo - 0.015Te (0.39 - 0.48C) (4142H Modified) Die-Drawn and Tempered, 130,000 psi (895 MPa) Yield Strength Free Machining
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1981 |
| Status: | active |
description:
This specification covers a free-machining, low-alloy steel in the form of round bars 3.50 in. (90 mm) and under in nominal diameter.
Document History
AMS6378B
October 1, 1981
STEEL BARS 0.95Cr - 0.20Mo - 0.015Te (0.39 - 0.48C) (4142H Modified) Die-Drawn and Tempered, 130,000 psi (895 MPa) Yield Strength Free Machining
This specification covers a free-machining, low-alloy steel in the form of round bars 3.50 in. (90 mm) and under in nominal diameter.