SAE International - AMS6543A

STEEL BARS AND FORGINGS, MARAGING 2.0Cr - 10Ni - 8.0Co - 1.0Mo (0.10 - 0.14C) Double Vacuum Melted, Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1986
Status: active
description:

This specification covers a premium aircraft-quality maraging steel in the form of bars 0.50 in. (12.5 mm) and over in nominal diameter or distance between parallel sides, forgings, and forging... View More

Document History

AMS6543A
January 1, 1986
STEEL BARS AND FORGINGS, MARAGING 2.0Cr - 10Ni - 8.0Co - 1.0Mo (0.10 - 0.14C) Double Vacuum Melted, Solution Heat Treated
This specification covers a premium aircraft-quality maraging steel in the form of bars 0.50 in. (12.5 mm) and over in nominal diameter or distance between parallel sides, forgings, and forging stock.
Advertisement