SAE International - AMS7246

INSERTS, THREAD FORM, CORROSION AND HEAT RESISTANT ALLOY 72Ni - 15.5Cr - 0.95 (Cb+Ta) - 2.5Ti - 0.70Al - 7.0Fe

active
Buy Now
Organization: SAE International
Publication Date: 1 January 1976
Status: active
description:

This specification covers closely-wound helices of a corrosion and heat resistant nickel alloy wire, the insides of which, after assembly, provide threads of the diameter and pitch specified on... View More

Document History

AMS7246
January 1, 1976
INSERTS, THREAD FORM, CORROSION AND HEAT RESISTANT ALLOY 72Ni - 15.5Cr - 0.95 (Cb+Ta) - 2.5Ti - 0.70Al - 7.0Fe
This specification covers closely-wound helices of a corrosion and heat resistant nickel alloy wire, the insides of which, after assembly, provide threads of the diameter and pitch specified on the...
Advertisement