SAE International - AMS4783C

BRAZING FILLER METAL, HIGH TEMPERATURE 50Co - 8.0Si - 19Cr - 17Ni - 4.0W - 0.80B 2050° - 2100°F (1121° - 1149°C) Solidus-Liquidus Range

active
Buy Now
Organization: SAE International
Publication Date: 1 July 1991
Status: active
description:

This specification covers a cobalt alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of powder in a suitable binder.

Document History

AMS4783C
July 1, 1991
BRAZING FILLER METAL, HIGH TEMPERATURE 50Co - 8.0Si - 19Cr - 17Ni - 4.0W - 0.80B 2050° - 2100°F (1121° - 1149°C) Solidus-Liquidus Range
This specification covers a cobalt alloy in the form of wire, rod, strip, foil, and powder and a viscous mixture (paste) of powder in a suitable binder.
Advertisement