SAE International - AMS4965E
TITANIUM ALLOY BARS, FORGINGS, AND RINGS 6.0Al - 4.0V Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 April 1985 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of heat treated bars, wire, forgings, and flash welded rings 4.000 in. (100.00 mm) and under in nominal diameter or least distance between... View More
Document History
AMS4965E
April 1, 1985
TITANIUM ALLOY BARS, FORGINGS, AND RINGS 6.0Al - 4.0V Solution and Precipitation Heat Treated
This specification covers a titanium alloy in the form of heat treated bars, wire, forgings, and flash welded rings 4.000 in. (100.00 mm) and under in nominal diameter or least distance between...