SAE International - AMS4965F

TITANIUM ALLOY BARS, WIRE, FORGINGS, AND RINGS 6.0Al - 4.0V Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 1 October 1990
Status: active
description:

This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel... View More

Document History

AMS4965F
October 1, 1990
TITANIUM ALLOY BARS, WIRE, FORGINGS, AND RINGS 6.0Al - 4.0V Solution and Precipitation Heat Treated
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides...
Advertisement