SAE International - AMS4967F
TITANIUM ALLOY BARS, FORGINGS, AND RINGS 6.0Al - 4.0V Annealed, Heat Treatable
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 October 1991 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 in. (100.00 mm) and under in nominal diameter or least distance between parallel sides... View More
Document History
AMS4967F
October 1, 1991
TITANIUM ALLOY BARS, FORGINGS, AND RINGS 6.0Al - 4.0V Annealed, Heat Treatable
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 in. (100.00 mm) and under in nominal diameter or least distance between parallel sides and...