SAE International - AMS4983A
TITANIUM ALLOY FORGINGS 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Aged 180,000 psi (1240 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 November 1994 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of forgings under 1.00 in. (25 mm) in nominal cross-sectional thickness and of forging stock.
Document History
AMS4983A
November 1, 1994
TITANIUM ALLOY FORGINGS 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Aged 180,000 psi (1240 MPa) Tensile Strength
This specification covers a titanium alloy in the form of forgings under 1.00 in. (25 mm) in nominal cross-sectional thickness and of forging stock.