SAE International - AMS4984
TITANIUM ALLOY FORGINGS 10V - 2Fe - 3Al Consumable Electrode Melted, Solution Heat Treated and Aged 173,000 psi (1195 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 April 1992 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of forgings 3.0 in. (75 mm) and under in nominal cross-sectional thickness and of forging stock.
Document History
AMS4984
April 1, 1992
TITANIUM ALLOY FORGINGS 10V - 2Fe - 3Al Consumable Electrode Melted, Solution Heat Treated and Aged 173,000 psi (1195 MPa) Tensile Strength
This specification covers a titanium alloy in the form of forgings 3.0 in. (75 mm) and under in nominal cross-sectional thickness and of forging stock.