SAE International - AMS4986

TITANIUM ALLOY FORGINGS 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Overaged 160,000 psi (1105 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 1 April 1992
Status: active
description:

This specification covers a titanium alloy in the form of forgings 4.0 in. (100 mm) and under in nominal cross-sectional thickness and of forging stock.

Document History

AMS4986
April 1, 1992
TITANIUM ALLOY FORGINGS 10V - 2Fe - 3Al Consumable Electrode Melted, Single Solution Heat Treated and Overaged 160,000 psi (1105 MPa) Tensile Strength
This specification covers a titanium alloy in the form of forgings 4.0 in. (100 mm) and under in nominal cross-sectional thickness and of forging stock.
Advertisement