SAE International - AMS5707G
ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825° - 1900°F (996° - 1038°C) Solution, Stabilization, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 1 January 1989 |
| Status: | active |
description:
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.
Document History
AMS5707G
January 1, 1989
ALLOY BARS, FORGINGS, AND RINGS, CORROSION AND HEAT RESISTANT 58Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825° - 1900°F (996° - 1038°C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.