SAE International - AMS5583E

Nickel Alloy, Corrosion and Heat-Resistant, Seamless Tubing 72Ni - 15.5Cr - 0.95Cb (Nb) - 2.5Ti - 0.70Al - 7.0Fe Vacuum Melted Solution Heat Treated, Precipitation Hardenable to 170 ksi (1172 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 3 January 2013
Status: active
description:

This specification covers a precipitation hardenable corrosion and heat-resistant nickel alloy in the form of seamless tubing.

Document History

AMS5583E
January 3, 2013
Nickel Alloy, Corrosion and Heat-Resistant, Seamless Tubing 72Ni - 15.5Cr - 0.95Cb (Nb) - 2.5Ti - 0.70Al - 7.0Fe Vacuum Melted Solution Heat Treated, Precipitation Hardenable to 170 ksi (1172 MPa) Tensile Strength
This specification covers a precipitation hardenable corrosion and heat-resistant nickel alloy in the form of seamless tubing.

References

Advertisement