SAE International - AMS2515G

Polytetrafluoroethylene (PTFE) Resin Coating Low Build, 370 to 400 °C (698 to 752 °F) Fusion

active
Buy Now
Organization: SAE International
Publication Date: 25 January 2013
Status: active
description:

This specification establishes the engineering requirements for producing thin coatings of polytetrafluoroethylene (PTFE) resin on parts and the properties of such coatings.

Document History

AMS2515G
January 25, 2013
Polytetrafluoroethylene (PTFE) Resin Coating Low Build, 370 to 400 °C (698 to 752 °F) Fusion
This specification establishes the engineering requirements for producing thin coatings of polytetrafluoroethylene (PTFE) resin on parts and the properties of such coatings.

References

Advertisement