SAE International - AMST6845B

Tubing, Steel, Corrosion-Resistant (S30400), Aerospace Vehicle Hydraulic System 1/8 Hard Condition

active
Buy Now
Organization: SAE International
Publication Date: 31 July 2013
Status: active
description:

This specification presents requirements for thin-walled (inside diameter greater than four times the wall thickness and outside diameter 1/4 inch and larger) corrosion-resistant steel tubing in... View More

Document History

AMST6845B
July 31, 2013
Tubing, Steel, Corrosion-Resistant (S30400), Aerospace Vehicle Hydraulic System 1/8 Hard Condition
This specification presents requirements for thin-walled (inside diameter greater than four times the wall thickness and outside diameter 1/4 inch and larger) corrosion-resistant steel tubing in...

References

Advertisement