SAE International - AMS6346B
Steel Bars 0.95Cr - 0.20Mo (0.28 to 0.33C) (SAE 4130) Hardened and Tempered, 125 Ksi (862 MPa) Tensile Strength
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 4 October 2013 |
| Status: | active |
description:
This specification covers an aircraft-quality, low-alloy steel in the form of heat treated bars 1.50 inches (38.1 mm) and less in diameter or least distance between parallel sides.
Document History
AMS6346B
October 4, 2013
Steel Bars 0.95Cr - 0.20Mo (0.28 to 0.33C) (SAE 4130) Hardened and Tempered, 125 Ksi (862 MPa) Tensile Strength
This specification covers an aircraft-quality, low-alloy steel in the form of heat treated bars 1.50 inches (38.1 mm) and less in diameter or least distance between parallel sides.