SAE International - AMS5589F

Nickel Alloy, Corrosion and Heat-Resistant, Seamless Tubing 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) 0.90Ti - 0.50Al - 18Fe Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 7 November 2013
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing.

Document History

AMS5589F
November 7, 2013
Nickel Alloy, Corrosion and Heat-Resistant, Seamless Tubing 52.5Ni - 19Cr - 3.0Mo - 5.1Cb (Nb) 0.90Ti - 0.50Al - 18Fe Consumable Electrode Remelted or Vacuum Induction Melted 1775 °F (968 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of seamless tubing.

References

Advertisement