SAE International - AMS4975M

Titanium Alloy, Bars, Wire, and Rings 6.0Al - 2.0Sn - 4.0Zr - 2.0Mo - 0.08Si Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 7 March 2014
Status: active
description:

This specification covers a titanium alloy in the form of bars, wire, flash welded rings 3.00 inches (76.2 mm) and under in nominal diameter or least distance between parallel sides and 16 square... View More

Document History

AMS4975M
March 7, 2014
Titanium Alloy, Bars, Wire, and Rings 6.0Al - 2.0Sn - 4.0Zr - 2.0Mo - 0.08Si Solution and Precipitation Heat Treated
This specification covers a titanium alloy in the form of bars, wire, flash welded rings 3.00 inches (76.2 mm) and under in nominal diameter or least distance between parallel sides and 16 square...

References

Advertisement