SAE International - AMS4979H
Titanium Alloy, Bars, Wire, Forgings, and Rings 6Al - 6V - 2Sn Solution and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 7 March 2014 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides... View More
Document History
AMS4979H
March 7, 2014
Titanium Alloy, Bars, Wire, Forgings, and Rings 6Al - 6V - 2Sn Solution and Precipitation Heat Treated
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides and...