SAE International - AMS4905E
Titanium Alloy, Damage-Tolerant Grade Plate 6Al - 4V Beta Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 11 March 2014 |
| Status: | active |
description:
This specification covers one type of titanium alloy plate in the beta-annealed condition of plate up through 4.000 inches (101.60 mm) inclusive in thickness (See
8.5 ).
Document History
AMS4905E
March 11, 2014
Titanium Alloy, Damage-Tolerant Grade Plate 6Al - 4V Beta Annealed
This specification covers one type of titanium alloy plate in the beta-annealed condition of plate up through 4.000 inches (101.60 mm) inclusive in thickness (See 8.5 ).