SAE International - AMS6931C
Titanium Alloy Bars, Forgings and Forging Stock 6.0Al - 4.0V Annealed
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 11 March 2014 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of bars and forgings up through 6.000 inches (152.40 mm), inclusive, in diameter or least distance between parallel sides with a maximum... View More
Document History
AMS6931C
March 11, 2014
Titanium Alloy Bars, Forgings and Forging Stock 6.0Al - 4.0V Annealed
This specification covers a titanium alloy in the form of bars and forgings up through 6.000 inches (152.40 mm), inclusive, in diameter or least distance between parallel sides with a maximum...