SAE International - AMS4965L

Titanium Alloy, Bars, Wire, Forgings, and Rings 6.0Al 4.0V Solution Heat Treated and Aged

active
Buy Now
Organization: SAE International
Publication Date: 19 March 2014
Status: active
description:

This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel... View More

Document History

AMS4965L
March 19, 2014
Titanium Alloy, Bars, Wire, Forgings, and Rings 6.0Al 4.0V Solution Heat Treated and Aged
This specification covers a titanium alloy in the form of bars, wire, forgings, and flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or least distance between parallel sides...

References

Advertisement