SAE International - AMS5844H

Alloy, Corrosion-Resistant, Round Bars 20Cr - 35Ni - 35Co - 10Mo Vacuum Induction Plus Consumable Electrode Vacuum Remelted Solution Heat Treated and Work Strengthened

active
Buy Now
Organization: SAE International
Publication Date: 3 April 2014
Status: active
description:

This specification covers a high-strength, corrosion-resistant alloy in the form of bars up to 1.75 inch (44.4 mm) in diameter (See

8.2 ).

Document History

AMS5844H
April 3, 2014
Alloy, Corrosion-Resistant, Round Bars 20Cr - 35Ni - 35Co - 10Mo Vacuum Induction Plus Consumable Electrode Vacuum Remelted Solution Heat Treated and Work Strengthened
This specification covers a high-strength, corrosion-resistant alloy in the form of bars up to 1.75 inch (44.4 mm) in diameter (See 8.2 ).

References

Advertisement