SAE International - AMS4967L

Titanium Alloy, Bars, Wire, Forgings, and Rings 6.0Al - 4.0V Annealed, Heat Treatable

active
Buy Now
Organization: SAE International
Publication Date: 28 May 2014
Status: active
description:

This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings up through 4.000 inches (101.60 mm) in diameter or least distance between parallel sides and... View More

Document History

AMS4967L
May 28, 2014
Titanium Alloy, Bars, Wire, Forgings, and Rings 6.0Al - 4.0V Annealed, Heat Treatable
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings up through 4.000 inches (101.60 mm) in diameter or least distance between parallel sides and stock...

References

Advertisement