SAE International - AMS5886C

Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 50Ni - 20Cr - 20Co - 5.8Mo - 2.2Ti - 0.45Al Consumable Electrode or Vacuum Induction Melted 2100 °F (1149 °C) Solution Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 5 June 2014
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.

Document History

AMS5886C
June 5, 2014
Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 50Ni - 20Cr - 20Co - 5.8Mo - 2.2Ti - 0.45Al Consumable Electrode or Vacuum Induction Melted 2100 °F (1149 °C) Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, and stock for forging or flash welded rings.

References

Advertisement