SAE International - AMS6378G

Steel Bars 1.0Cr - 0.20Mo - 0.45Se (0.39 - 0.48C) (4142H Modified) Die-Drawn, 130 ksi (896 MPa) Yield Strength Free Machining

active
Buy Now
Organization: SAE International
Publication Date: 25 August 2014
Status: active
description:

This specification covers a free-machining, low-alloy steel in the form of round bars 3.50 inches (88.9 mm) and under in nominal diameter.

Document History

AMS6378G
August 25, 2014
Steel Bars 1.0Cr - 0.20Mo - 0.45Se (0.39 - 0.48C) (4142H Modified) Die-Drawn, 130 ksi (896 MPa) Yield Strength Free Machining
This specification covers a free-machining, low-alloy steel in the form of round bars 3.50 inches (88.9 mm) and under in nominal diameter.

References

Advertisement