SAE International - AMS4162E
Aluminum Alloy, Extrusions 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T8511) Solution Treated, Stress Relief Stretched, Straightened, and Precipitation Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 19 September 2014 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing under 3.00 inches (76.2 mm) in diameter, least thickness, or wall thickness and 25... View More
Document History
AMS4162E
September 19, 2014
Aluminum Alloy, Extrusions 6.3Cu - 0.30Mn - 0.18Zr - 0.10V - 0.06Ti (2219-T8511) Solution Treated, Stress Relief Stretched, Straightened, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing under 3.00 inches (76.2 mm) in diameter, least thickness, or wall thickness and 25 in 2x...