SAE International - AMS4111E

Aluminum Alloy Forgings 7.7Zn - 2.5Mg - 1.5Cu - 0.16Cr (7049-T73) Solution and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 11 December 2014
Status: active
description:

This specification covers an aluminum alloy in the form of die forgings or hand forgings up to 5 inches (125 mm) in thickness, and forging stock of any size (See

8.5 ).

Document History

AMS4111E
December 11, 2014
Aluminum Alloy Forgings 7.7Zn - 2.5Mg - 1.5Cu - 0.16Cr (7049-T73) Solution and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of die forgings or hand forgings up to 5 inches (125 mm) in thickness, and forging stock of any size (See 8.5 ).

References

Advertisement