SAE International - AMS4037Q
Aluminum Alloy, Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024; -T3 Flat Sheet, -T351 Plate) Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 29 December 2014 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of sheet and plate from 0.008 to 4.000 inches (0.20 to 101.60 mm) in thickness, inclusive (See
8.4 ).
Document History
AMS4037Q
December 29, 2014
Aluminum Alloy, Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024; -T3 Flat Sheet, -T351 Plate) Solution Heat Treated
This specification covers an aluminum alloy in the form of sheet and plate from 0.008 to 4.000 inches (0.20 to 101.60 mm) in thickness, inclusive (See 8.4 ).