SAE International - AMS5878D
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 59Ni - 22Cr - 2Mo - 14W - 0.35Al - 0.03La Solution Heat Treated
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 5 January 2015 |
| Status: | active |
description:
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 0.015 to 1.5 inch (0.38 to 38 mm) in nominal thickness . (See
8.5 ).
Document History
AMS5878D
January 5, 2015
Nickel Alloy, Corrosion and Heat-Resistant, Sheet, Strip, and Plate 59Ni - 22Cr - 2Mo - 14W - 0.35Al - 0.03La Solution Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of sheet, strip, and plate 0.015 to 1.5 inch (0.38 to 38 mm) in nominal thickness . (See 8.5 ).