SAE International - AMS4479
Aluminum Alloy, Extruded Profiles (2824-T3511) 4.0Cu - 1.35Mg - 0.7Mn Solution Heat Treated and Stress Relieved by Stretching
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 5 January 2015 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded profiles with a maximum cross-sectional area of 25 in
2x (160.29 cm 2x) and nominal thicknesses from 0.250 to 2.500 inch,... View More
Document History
AMS4479
January 5, 2015
Aluminum Alloy, Extruded Profiles (2824-T3511) 4.0Cu - 1.35Mg - 0.7Mn Solution Heat Treated and Stress Relieved by Stretching
This specification covers an aluminum alloy in the form of extruded profiles with a maximum cross-sectional area of 25 in 2x (160.29 cm 2x) and nominal thicknesses from 0.250 to 2.500 inch, inclusive...