SAE International - AMS4159E
Aluminum Alloy, Extrusions 7.7Zn - 2.4Mg - 1.6Cu - 0.16Cr (7049-T76511) Solution Heat Treated, Stress Relieved, Straightened, and Overaged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 5 January 2015 |
| Status: | active |
description:
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing with a nominal diameter or least thickness (wall thickness of tubing) up to 5.000 inches,... View More
Document History
AMS4159E
January 5, 2015
Aluminum Alloy, Extrusions 7.7Zn - 2.4Mg - 1.6Cu - 0.16Cr (7049-T76511) Solution Heat Treated, Stress Relieved, Straightened, and Overaged
This specification covers an aluminum alloy in the form of extruded bars, rods, wire, profiles, and tubing with a nominal diameter or least thickness (wall thickness of tubing) up to 5.000 inches,...