SAE International - AMS6932B

Titanium Alloy Bars, Forgings and Forging Stock 6.0Al - 4.0V Extra Low Interstitial Annealed

active
Buy Now
Organization: SAE International
Publication Date: 7 January 2015
Status: active
description:

This specification covers a titanium alloy in the form of bars up through 3.000 inches (76.20 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up... View More

Document History

AMS6932B
January 7, 2015
Titanium Alloy Bars, Forgings and Forging Stock 6.0Al - 4.0V Extra Low Interstitial Annealed
This specification covers a titanium alloy in the form of bars up through 3.000 inches (76.20 mm) in nominal diameter or least distance between parallel sides, inclusive, forgings of thickness up...

References

Advertisement