SAE International - AMS6910B

Titanium Alloy Bars, Forgings and Forging Stock 8Al - 1Mo - 1V Duplex Annealed

active
Buy Now
Organization: SAE International
Publication Date: 7 January 2015
Status: active
description:

This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness up... View More

Document History

AMS6910B
January 7, 2015
Titanium Alloy Bars, Forgings and Forging Stock 8Al - 1Mo - 1V Duplex Annealed
This specification covers a titanium alloy in the form of bars up through 4.000 inches (101.60 mm) inclusive, in nominal diameter or least distance between parallel sides, forgings of thickness up...

References

Advertisement