SAE International - AMS5707M

Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode Remelted or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 14 January 2015
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, 3.25 inches (82.6 mm) and under and stock of any size for forging and for... View More

Document History

AMS5707M
January 14, 2015
Nickel Alloy, Corrosion and Heat-Resistant, Bars, Forgings, and Rings 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode Remelted or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of bars, forgings, flash welded rings, 3.25 inches (82.6 mm) and under and stock of any size for forging and for...

References

Advertisement