SAE International - AMS5704K

Nickel Alloy, Corrosion and Heat-Resistant, Forgings 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 14 January 2015
Status: active
description:

This specification covers a corrosion and heat-resistant nickel alloy in the form of forgings 3.25 inches (82.6 mm) and under, and forging stock of any size. (See

8.5 ).

Document History

AMS5704K
January 14, 2015
Nickel Alloy, Corrosion and Heat-Resistant, Forgings 57Ni - 19.5Cr - 13.5Co - 4.3Mo - 3.0Ti - 1.4Al - 0.05Zr - 0.006B Consumable Electrode or Vacuum Induction Melted 1825 to 1900 °F (996 to 1038 °C) Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel alloy in the form of forgings 3.25 inches (82.6 mm) and under, and forging stock of any size. (See 8.5 ).

References

Advertisement