SAE International - AMS4934G
Titanium Alloy, Extrusions and Flash Welded Rings 6Al - 4V Solution Heat Treated and Aged
active
Buy Now
| Organization: | SAE International |
| Publication Date: | 15 January 2015 |
| Status: | active |
description:
This specification covers a titanium alloy in the form of extruded bars, and shapes, flash welded rings up through 3.000 inches (76.20 mm) inclusive, in nominal diameter or least distance between... View More
Document History
AMS4934G
January 15, 2015
Titanium Alloy, Extrusions and Flash Welded Rings 6Al - 4V Solution Heat Treated and Aged
This specification covers a titanium alloy in the form of extruded bars, and shapes, flash welded rings up through 3.000 inches (76.20 mm) inclusive, in nominal diameter or least distance between...