SAE International - AMS4986E

Titanium Alloy, Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single-Step Solution Heat Treated and Overaged 160 ksi (1103 MPa) Tensile Strength

active
Buy Now
Organization: SAE International
Publication Date: 15 January 2015
Status: active
description:

This specification covers a titanium alloy in the form of forgings 4.0 inches (101.6 mm) and under in nominal cross-sectional thickness and of forging stock.

Document History

AMS4986E
January 15, 2015
Titanium Alloy, Forgings 10V - 2Fe - 3Al Consumable Electrode Melted, Single-Step Solution Heat Treated and Overaged 160 ksi (1103 MPa) Tensile Strength
This specification covers a titanium alloy in the form of forgings 4.0 inches (101.6 mm) and under in nominal cross-sectional thickness and of forging stock.

References

Advertisement