SAE International - AMS4930H

Titanium Alloy Bars, Wire, Forgings, and Rings 6Al - 4V, Extra Low Interstitial Annealed

active
Buy Now
Organization: SAE International
Publication Date: 15 January 2015
Status: active
description:

This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or distance between parallel sides, and... View More

Document History

AMS4930H
January 15, 2015
Titanium Alloy Bars, Wire, Forgings, and Rings 6Al - 4V, Extra Low Interstitial Annealed
This specification covers a titanium alloy in the form of bars, wire, forgings, flash welded rings 4.000 inches (101.60 mm) and under in nominal diameter or distance between parallel sides, and stock...

References

Advertisement