SAE International - AMS5660L

Nickel-Iron Alloy, Corrosion and Heat-Resistant, Bars and Forgings 12.5Cr - 42.5Ni - 6.0Mo - 2.7Ti - 0.015B - 34Fe Consumable Electrode Remelted or Vacuum Induction Melted Solution, Stabilization, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 15 January 2015
Status: active
description:

This specification covers a corrosion and heat-resistant nickel-iron alloy in the form of bars and forgings 5 inches (127 mm) and under, and forging stock of any size. (See

8.5 )

Document History

AMS5660L
January 15, 2015
Nickel-Iron Alloy, Corrosion and Heat-Resistant, Bars and Forgings 12.5Cr - 42.5Ni - 6.0Mo - 2.7Ti - 0.015B - 34Fe Consumable Electrode Remelted or Vacuum Induction Melted Solution, Stabilization, and Precipitation Heat Treated
This specification covers a corrosion and heat-resistant nickel-iron alloy in the form of bars and forgings 5 inches (127 mm) and under, and forging stock of any size. (See 8.5 )

References

Advertisement