SAE International - AMS4205D

Aluminum Alloy, Plate 6.2Zn - 1.8Cu - 2.4Mg - 0.13Zr (7010-T7451) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated

active
Buy Now
Organization: SAE International
Publication Date: 5 February 2015
Status: active
description:

This specification covers an aluminum alloy in the form of plate up to 5.500 inches (139.70 mm), inclusive in thickness (See

8.4 ).

Document History

AMS4205D
February 5, 2015
Aluminum Alloy, Plate 6.2Zn - 1.8Cu - 2.4Mg - 0.13Zr (7010-T7451) Solution Heat Treated, Stress Relieved, and Precipitation Heat Treated
This specification covers an aluminum alloy in the form of plate up to 5.500 inches (139.70 mm), inclusive in thickness (See 8.4 ).

References

Advertisement