SAE International - AMS4720G

Wire, Phosphor Bronze 94Cu - 5.0Sn - 0.19P Cold Drawn, Spring Temper (H08)

active
Buy Now
Organization: SAE International
Publication Date: 17 February 2015
Status: active
description:

This specification covers one type of bronze in the form of round wire 0.500 inch (12.70 mm) and under in nominal diameter (See

8.4 ).

Document History

AMS4720G
February 17, 2015
Wire, Phosphor Bronze 94Cu - 5.0Sn - 0.19P Cold Drawn, Spring Temper (H08)
This specification covers one type of bronze in the form of round wire 0.500 inch (12.70 mm) and under in nominal diameter (See 8.4 ).

References

Advertisement